TE Connectivity Force Sensors, Load Cells - Industrial FX29K0-100A-0050-L

Description
SENSOR FORCE 25KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 25KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX29K0-100A-0050-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX29K0-100A-0050-L-ND
Force Sensors, Load Cells - Industrial 223-FX29K0-100A-0050-L-ND
SENSOR FORCE 25KGF PUSHBUTTON

SENSOR FORCE 25KGF PUSHBUTTON

Buy Now Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX29K0-100A-0050-L
Force Sensors & Load Cells FX29K0-100A-0050-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet
Load Cell Sensor, 50Lb, 5.5V; Load Capacity Te Connectivity - 40AH0474 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 50Lb, 5.5V; Load Capacity Te Connectivity
40AH0474
Load Cell Sensor, 50Lb, 5.5V; Load Capacity Te Connectivity 40AH0474
LOAD CELL SENSOR, 50LB, 5.5V; Load Capacity:50lb; Supply Voltage:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 50LB, 5.5V; Load Capacity:50lb; Supply Voltage:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX29K0-100A-0050-L-ND FX29K0-100A-0050-L 40AH0474
Product Name Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell Sensor, 50Lb, 5.5V; Load Capacity Te Connectivity
Force Rating 55.12 lbs (25 kg) 50 lbs (22.68 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Donut Compression Load Cell (2.00 O.D.) - THC Series - Transducer Techniques, LLC
Specs
Force Rating 250 to 10000 lbs (113 to 4535 kg)
Force Measured Compression
Package Donut / Washer
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details
Force sensor, 200 lbF / 3200 ozF / 100 kgF / 1000 N / 1 kN - FS06-200 - Mark-10 Corporation
Specs
Force Rating 225 lbs (102 kg)
Force Measured Tension; Compression
Device Sensor Element / Chip
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL241 - ABB Measurement & Analytics
Specs
Force Rating 44960 lbs (20390 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details