TE Connectivity Force Sensors, Load Cells - Industrial FX29K0-040B-0100-L

Description
SENSOR FORCE 50KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 50KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX29K0-040B-0100-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX29K0-040B-0100-L-ND
Force Sensors, Load Cells - Industrial 223-FX29K0-040B-0100-L-ND
SENSOR FORCE 50KGF PUSHBUTTON

SENSOR FORCE 50KGF PUSHBUTTON

Buy Now Datasheet
Load Cell Sensor, 100Lb, 5.5V; Load Capacity Te Connectivity Sensors - 40AH0471 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 100Lb, 5.5V; Load Capacity Te Connectivity Sensors
40AH0471
Load Cell Sensor, 100Lb, 5.5V; Load Capacity Te Connectivity Sensors 40AH0471
LOAD CELL SENSOR, 100LB, 5.5V; Load Capacity:100lb; Supply Voltage:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 100LB, 5.5V; Load Capacity:100lb; Supply Voltage:5.5V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:-; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX29K0-040B-0100-L
Force Sensors & Load Cells FX29K0-040B-0100-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX29K0-040B-0100-L-ND 40AH0471 FX29K0-040B-0100-L
Product Name Force Sensors, Load Cells - Industrial Load Cell Sensor, 100Lb, 5.5V; Load Capacity Te Connectivity Sensors Force Sensors & Load Cells
Force Rating 110 lbs (50 kg) 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Compression only Load Button Load Cell - SLB Series - Transducer Techniques, LLC
Specs
Force Rating 25 to 1000 lbs (11.34 to 454 kg)
Force Measured Compression
Package Pancake; Miniature
View Details
Force Gauge - PCE-DFG 500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 112 lbs (50.98 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Compression Load Cell - X-CS10-2M-H12-KL - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 4.41 to 11.03 lbs (2 to 5 kg)
Force Measured Compression
Output Analog Voltage
View Details
Force sensor, 1000 lbF / 16000 ozF / 500 kgF / 5000 N / 5 kN - MR02-1000 - Mark-10 Corporation
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details