TE Connectivity Force Sensors, Load Cells - Industrial FX292X-040B-0010-L

Description
SENSOR FORCE 5KGF PUSHBUTTON
Request a Quote Datasheet
Description
SENSOR FORCE 5KGF PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Sensors, Load Cells - Industrial - 223-FX292X-040B-0010-L-ND - DigiKey
Thief River Falls, MN, United States
Force Sensors, Load Cells - Industrial
223-FX292X-040B-0010-L-ND
Force Sensors, Load Cells - Industrial 223-FX292X-040B-0010-L-ND
SENSOR FORCE 5KGF PUSHBUTTON

SENSOR FORCE 5KGF PUSHBUTTON

Buy Now Datasheet
Sheung Wan, Hong Kong
Force Sensors & Load Cells
FX292X-040B-0010-L
Force Sensors & Load Cells FX292X-040B-0010-L
Force Sensors & Load Cells Compression LoadCell

Force Sensors & Load Cells Compression LoadCell

Buy Now Datasheet
Load Cell Sensor, 20Mv/v, 10Lb, 6V; Load Capacity Te Connectivity - 40AH0476 - Newark, An Avnet Company
Chicago, IL, United States
Load Cell Sensor, 20Mv/v, 10Lb, 6V; Load Capacity Te Connectivity
40AH0476
Load Cell Sensor, 20Mv/v, 10Lb, 6V; Load Capacity Te Connectivity 40AH0476
LOAD CELL SENSOR, 20MV/V, 10LB, 6V; Load Capacity:10lb; Supply Voltage:6V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX29 Series RoHS Compliant: Yes

LOAD CELL SENSOR, 20MV/V, 10LB, 6V; Load Capacity:10lb; Supply Voltage:6V; Operating Temperature Min:0°C; Operating Temperature Max:50°C; Cell Output mV / V:20; Product Range:FX29 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Force and Load Sensors Force and Load Sensors Force and Load Sensors
Product Number 223-FX292X-040B-0010-L-ND FX292X-040B-0010-L 40AH0476
Product Name Force Sensors, Load Cells - Industrial Force Sensors & Load Cells Load Cell Sensor, 20Mv/v, 10Lb, 6V; Load Capacity Te Connectivity
Force Rating 11.03 lbs (5 kg) 10 lbs (4.54 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauge - PCE-FM200 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44.08 lbs (19.99 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
View Details
Model UG Tension/Compression Universal Load Cell - SLC-UG100000 - RDP Electrosense
Specs
Force Rating 100000 lbs (45351 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Force Gauges - 1925885 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Device Gauge / Indicator
View Details
Force Sensors - EFN25-2KN-S20002 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details