TE Connectivity Shunt; Mounting Type Crompton Te Connectivity FN-15-50

Description
Shunt; Mounting Type:Base; Operating Temperature Range:-20°C to +60°C; Output Voltage:50mV; Series:FN; Shunt Accuracy ±:0.25%; Shunt Voltage:50mV; Supply Current:15A; Terminal Type:Screw RoHS Compliant: NA
Description
Shunt; Mounting Type:Base; Operating Temperature Range:-20°C to +60°C; Output Voltage:50mV; Series:FN; Shunt Accuracy ±:0.25%; Shunt Voltage:50mV; Supply Current:15A; Terminal Type:Screw RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Shunt; Mounting Type Crompton Te Connectivity - 92F5448 - Newark, An Avnet Company
Chicago, IL, United States
Shunt; Mounting Type Crompton Te Connectivity
92F5448
Shunt; Mounting Type Crompton Te Connectivity 92F5448
Shunt; Mounting Type:Base; Operating Temperature Range:-20°C to +60°C; Output Voltage:50mV; Series:FN; Shunt Accuracy ±:0.25%; Shunt Voltage:50mV; Supply Current:15A; Terminal Type:Screw RoHS Compliant: NA

Shunt; Mounting Type:Base; Operating Temperature Range:-20°C to +60°C; Output Voltage:50mV; Series:FN; Shunt Accuracy ±:0.25%; Shunt Voltage:50mV; Supply Current:15A; Terminal Type:Screw RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 92F5448
Product Name Shunt; Mounting Type Crompton Te Connectivity
Output Voltage 0.0500 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F16-800-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details