Coilcraft, Inc. PFC Boost Inductor for ON Semiconductor NCP1606 GA2972-AL

Description
Developed for ON Semiconductor NCP1606 PFC controller Referenced as LBOOSTin application note AND8282/D Designed to operate in 100 Watt applications Auxiliary winding provides Zero Current Detection (ZCD) information
Request a Quote
Description
Developed for ON Semiconductor NCP1606 PFC controller Referenced as LBOOSTin application note AND8282/D Designed to operate in 100 Watt applications Auxiliary winding provides Zero Current Detection (ZCD) information
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

GA2972-AL is a surface-mount PFC boost inductor designed for 100 W applications with the ON Semiconductor NCP1606 controller, featuring an auxiliary winding for zero current detection and power supply. It has a ferrite core, 330 µH inductance at 100 kHz, 0.30 Ω maximum DC resistance, and a turns ratio of 8:1. The inductor supports 4.8 A saturation current with a 10% drop, 2.3 A RMS current at a 40°C rise, and a self-resonant frequency of 1.2 MHz. It provides 500 Vrms isolation between windings and the core, operates from -40°C to +125°C with derated current, and is rated for three 40-second reflows at +260°C. The component is enclosed in a tray-packaged surface-mount case with a specified land pattern, weighs 27 g, and meets Moisture Sensitivity Level 1. Termini are RoHS compliant tin-silver over tin over nickel over phosphor bronze.

Datasheet Summary
Powered by GS/AI

GA2972-AL is a surface-mount PFC boost inductor designed for 100 W applications with the ON Semiconductor NCP1606 controller, featuring an auxiliary winding for zero current detection and power supply. It has a ferrite core, 330 µH inductance at 100 kHz, 0.30 Ω maximum DC resistance, and a turns ratio of 8:1. The inductor supports 4.8 A saturation current with a 10% drop, 2.3 A RMS current at a 40°C rise, and a self-resonant frequency of 1.2 MHz. It provides 500 Vrms isolation between windings and the core, operates from -40°C to +125°C with derated current, and is rated for three 40-second reflows at +260°C. The component is enclosed in a tray-packaged surface-mount case with a specified land pattern, weighs 27 g, and meets Moisture Sensitivity Level 1. Termini are RoHS compliant tin-silver over tin over nickel over phosphor bronze.

Suppliers

Company
Product
Description
Supplier Links
PFC Boost Inductor for ON Semiconductor NCP1606 - GA2972-AL - Coilcraft, Inc.
Cary, IL, USA
PFC Boost Inductor for ON Semiconductor NCP1606
GA2972-AL
PFC Boost Inductor for ON Semiconductor NCP1606 GA2972-AL
Developed for ON Semiconductor NCP1606 PFC controller Referenced as LBOOSTin application note AND8282/D Designed to operate in 100 Watt applications Auxiliary winding provides Zero Current Detection (ZCD) information
  • Developed for ON Semiconductor NCP1606 PFC controller
  • Referenced as LBOOSTin application note AND8282/D
  • Designed to operate in 100 Watt applications
  • Auxiliary winding provides Zero Current Detection (ZCD) information
Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc.
Product Category Power Transformers
Product Number GA2972-AL
Product Name PFC Boost Inductor for ON Semiconductor NCP1606
Transformer Type Isolation
Unlock Full Specs
to access all available technical data

Similar Products

LPD3015 Series Shielded Coupled Power Inductors - LPD3015-683 LPD3015-683MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Factor Controller Coils for ON Semiconductor NCP1653 - C1062-BL - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Standards / Compliance RoHS
View Details
HP5 Series Hexa-Path Magnetics - HPH5-0053 HPH5-0053LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
SMT Gate Drive Transformer - FA2659-AL FA2659-ALC - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details