TE Connectivity Potting Resin F97087-000

Description
Body Features Color : Transparent Flexibility : Soft-Elastic Industry Standards UL Rating : No Operation/Applicatio n Application : Potting Halogen Free : Yes Isocyanate-Free : Yes Label-Free Acc REACH & CLP : Yes Marine-Offshore-Ship building Certified : No Mechanical Resistance : Mechanical & Humidtiy Protection Silicone-Free : Yes Solvent-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Protection Against Humidity, Mechanical Shock & Vibration Packaging Features Minimum Packaging Unit : 1 Potting Resin Packaging Method : Can Product Availability Minimum Order Quantity : 1 Potting Resin Product Availability : China, EMEA, ASIA, AMERICAS, ANZPAC Product Type Features Material System : Two-Component Hydrocarbon Resin Potting Resin Product Type : Potting Material Potting Resin Technology : Resin Self-Repairing : No Usage Conditions Environmental Resistance : Water-Repellent Flammability : Non-Flame-Retardant
Request a Quote
Description
Body Features Color : Transparent Flexibility : Soft-Elastic Industry Standards UL Rating : No Operation/Applicatio n Application : Potting Halogen Free : Yes Isocyanate-Free : Yes Label-Free Acc REACH & CLP : Yes Marine-Offshore-Ship building Certified : No Mechanical Resistance : Mechanical & Humidtiy Protection Silicone-Free : Yes Solvent-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Protection Against Humidity, Mechanical Shock & Vibration Packaging Features Minimum Packaging Unit : 1 Potting Resin Packaging Method : Can Product Availability Minimum Order Quantity : 1 Potting Resin Product Availability : China, EMEA, ASIA, AMERICAS, ANZPAC Product Type Features Material System : Two-Component Hydrocarbon Resin Potting Resin Product Type : Potting Material Potting Resin Technology : Resin Self-Repairing : No Usage Conditions Environmental Resistance : Water-Repellent Flammability : Non-Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Potting Resin - F97087-000 - TE Connectivity
Berwyn, PA, United States
Potting Resin
F97087-000
Potting Resin F97087-000
Body Features Color : Transparent Flexibility : Soft-Elastic Industry Standards UL Rating : No Operation/Applicatio n Application : Potting Halogen Free : Yes Isocyanate-Free : Yes Label-Free Acc REACH & CLP : Yes Marine-Offshore-Ship building Certified : No Mechanical Resistance : Mechanical & Humidtiy Protection Silicone-Free : Yes Solvent-Free : Yes UV-Stabilized : No Other Other Colors Available : No Product Use : Protection Against Humidity, Mechanical Shock & Vibration Packaging Features Minimum Packaging Unit : 1 Potting Resin Packaging Method : Can Product Availability Minimum Order Quantity : 1 Potting Resin Product Availability : China, EMEA, ASIA, AMERICAS, ANZPAC Product Type Features Material System : Two-Component Hydrocarbon Resin Potting Resin Product Type : Potting Material Potting Resin Technology : Resin Self-Repairing : No Usage Conditions Environmental Resistance : Water-Repellent Flammability : Non-Flame-Retardant

Body Features


  • Color : Transparent
  • Flexibility : Soft-Elastic

Industry Standards


  • UL Rating : No

Operation/Application


  • Application : Potting
  • Halogen Free : Yes
  • Isocyanate-Free : Yes
  • Label-Free Acc REACH & CLP : Yes
  • Marine-Offshore-Shipbuilding Certified : No
  • Mechanical Resistance : Mechanical & Humidtiy Protection
  • Silicone-Free : Yes
  • Solvent-Free : Yes
  • UV-Stabilized : No

Other


  • Other Colors Available : No
  • Product Use : Protection Against Humidity, Mechanical Shock & Vibration

Packaging Features


  • Minimum Packaging Unit : 1
  • Potting Resin Packaging Method : Can

Product Availability


  • Minimum Order Quantity : 1
  • Potting Resin Product Availability : China, EMEA, ASIA, AMERICAS, ANZPAC

Product Type Features


  • Material System : Two-Component Hydrocarbon Resin
  • Potting Resin Product Type : Potting Material
  • Potting Resin Technology : Resin
  • Self-Repairing : No

Usage Conditions


  • Environmental Resistance : Water-Repellent
  • Flammability : Non-Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Encapsulants and Potting Compounds
Product Number F97087-000
Product Name Potting Resin
Chemical System Two-Component Hydrocarbon Resin
Unlock Full Specs
to access all available technical data

Similar Products

Potting Resin - EE3394-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - EE3389-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - CG9590-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details
Potting Resin - 995120-001 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details