Dimensions Case Depth : 37 MM [1.45 INCH ] Case Height : 48 MM [1.88 INCH ] Case Width : 96 MM [3.77 INCH ]
Electrical Characteristics Operating Voltage Range (KV) : 1 - 52
Industry Standards Compatible With Approved Standards Products : IEC 62271-213, IEC 61243-5 IP Rating : IP54
Operation/Applicatio
n High Voltage Interface : Low-Resistance Modified Operating Frequency Range (HZ) : 50 - 60 Voltage Application : Medium Voltage
Other Capacitance Measurement Type : Adjustable Fault Detection : Broken Lead Detection
Product Type Features Control Type : Test Button Shelf Life : 31 Years
Usage Conditions Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ] Storage Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]
Dimensions
- Case Depth : 37 MM [1.45 INCH ]
- Case Height : 48 MM [1.88 INCH ]
- Case Width : 96 MM [3.77 INCH ]
Electrical Characteristics
- Operating Voltage Range (KV) : 1 - 52
Industry Standards
- Compatible With Approved Standards Products : IEC 62271-213, IEC 61243-5
- IP Rating : IP54
Operation/Application
- High Voltage Interface : Low-Resistance Modified
- Operating Frequency Range (HZ) : 50 - 60
- Voltage Application : Medium Voltage
Other
- Capacitance Measurement Type : Adjustable
- Fault Detection : Broken Lead Detection
Product Type Features
- Control Type : Test Button
- Shelf Life : 31 Years
Usage Conditions
- Operating Temperature Range : -25 - 55 DEGC [-13 - 131 DEGF ]
- Storage Temperature Range : -30 - 75 DEGC [-22 - 167 DEGF ]