TE Connectivity Electronic Power Meters ES2371-000

Description
Dimensions Case Depth : 145 MM  [5.75 INCH ] Case Height : 196 MM  [7.75 INCH ] Case Width : 102 MM  [4 INCH ] Conductor Range : 20 - 490 MMSQ  [#4 - 1000 AWGKC ] Product Weight (KG) : .9 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Operating Voltage Range (KV) : 1 - 36 Overcurrent Threshold Fault Detection : Automatic, 200A, 400A & 600A Industry Standards Compatible With Agency/Standards Products : IEEE 495 Product Type Features Accuracy (PCT) : 20 Display Type : LED Power Meter Type : Indicator System Type : Three Phase
Request a Quote Datasheet
Description
Dimensions Case Depth : 145 MM  [5.75 INCH ] Case Height : 196 MM  [7.75 INCH ] Case Width : 102 MM  [4 INCH ] Conductor Range : 20 - 490 MMSQ  [#4 - 1000 AWGKC ] Product Weight (KG) : .9 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Operating Voltage Range (KV) : 1 - 36 Overcurrent Threshold Fault Detection : Automatic, 200A, 400A & 600A Industry Standards Compatible With Agency/Standards Products : IEEE 495 Product Type Features Accuracy (PCT) : 20 Display Type : LED Power Meter Type : Indicator System Type : Three Phase
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - ES2371-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
ES2371-000
Electronic Power Meters ES2371-000
Dimensions Case Depth : 145 MM  [5.75 INCH ] Case Height : 196 MM  [7.75 INCH ] Case Width : 102 MM  [4 INCH ] Conductor Range : 20 - 490 MMSQ  [#4 - 1000 AWGKC ] Product Weight (KG) : .9 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Operating Voltage Range (KV) : 1 - 36 Overcurrent Threshold Fault Detection : Automatic, 200A, 400A & 600A Industry Standards Compatible With Agency/Standards Products : IEEE 495 Product Type Features Accuracy (PCT) : 20 Display Type : LED Power Meter Type : Indicator System Type : Three Phase

Dimensions


  • Case Depth : 145 MM  [5.75 INCH ]
  • Case Height : 196 MM  [7.75 INCH ]
  • Case Width : 102 MM  [4 INCH ]
  • Conductor Range : 20 - 490 MMSQ  [#4 - 1000 AWGKC ]
  • Product Weight (KG) : .9

Electrical Characteristics


  • Operating Frequency (HZ) : 50 - 60
  • Operating Voltage Range (KV) : 1 - 36
  • Overcurrent Threshold Fault Detection : Automatic, 200A, 400A & 600A

Industry Standards


  • Compatible With Agency/Standards Products : IEEE 495

Product Type Features


  • Accuracy (PCT) : 20
  • Display Type : LED
  • Power Meter Type : Indicator
  • System Type : Three Phase
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number ES2371-000
Product Name Electronic Power Meters
Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - F08488-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - EE0544-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Electronic Power Meters - EF4729-000 - TE Connectivity
Specs
Phase Single Phase; Three Phase
View Details
Electronic Power Meters - BM1615-000 - TE Connectivity
Specs
Display Type Digital
Phase Three Phase
View Details