TE Connectivity Hardware, Grounding & Mounting ER0025-000

Description
Body Features Bolt Hole Centers : 100 MM  [3.93 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 75 MM  [1.97 - 2.95 INCH ] Height (Installed) : 390 MM  [15.35 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas, Asia
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 100 MM  [3.93 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 75 MM  [1.97 - 2.95 INCH ] Height (Installed) : 390 MM  [15.35 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas, Asia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0025-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0025-000
Hardware, Grounding & Mounting ER0025-000
Body Features Bolt Hole Centers : 100 MM  [3.93 INCH ] Configuration Features Number of Cables to be Mounted : 3 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 50 - 75 MM  [1.97 - 2.95 INCH ] Height (Installed) : 390 MM  [15.35 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas, Asia

Body Features


  • Bolt Hole Centers : 100 MM  [3.93 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 3

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 50 - 75 MM  [1.97 - 2.95 INCH ]
  • Height (Installed) : 390 MM  [15.35 INCH ]

Mechanical Attachment


  • Mounting Options : Strut Nut - Stainless

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, China, Americas, Asia
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0025-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 796379-2 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers
Connector Strain Relief - 5747194-3 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Clips & Clamps - 3957577 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.472 inch (12 mm)
View Details
2 suppliers