TE Connectivity Hardware, Grounding & Mounting ER0016-000

Description
Body Features Bolt Hole Centers : 80 MM  [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM  [1.5 - 1.97 INCH ] Height (Installed) : 200 MM  [7.87 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas, Asia
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 80 MM  [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM  [1.5 - 1.97 INCH ] Height (Installed) : 200 MM  [7.87 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas, Asia
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0016-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0016-000
Hardware, Grounding & Mounting ER0016-000
Body Features Bolt Hole Centers : 80 MM  [3.15 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 38 - 50 MM  [1.5 - 1.97 INCH ] Height (Installed) : 200 MM  [7.87 INCH ] Mechanical Attachment Mounting Options : Flat Mount Product Availability Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas, Asia

Body Features


  • Bolt Hole Centers : 80 MM  [3.15 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 2

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 38 - 50 MM  [1.5 - 1.97 INCH ]
  • Height (Installed) : 200 MM  [7.87 INCH ]

Mechanical Attachment


  • Mounting Options : Flat Mount

Product Availability


  • Product Availability : Europe, Middle East & Africa, China, Australia, New Zealand & Pacific Islands, Americas, Asia
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0016-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308272-5 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 201847-1 - TE Connectivity
Specs
Material Stainless Steel
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details