TE Connectivity Hardware, Grounding & Mounting EK1602-000

Description
Body Features Bolt Hole Centers : 60 MM  [2.34 INCH ] Dimensions Compatible Cable Diameter Range : 15 MM  [.59 INCH ] Height (Installed) : 130 MM  [5.1 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 60 MM  [2.34 INCH ] Dimensions Compatible Cable Diameter Range : 15 MM  [.59 INCH ] Height (Installed) : 130 MM  [5.1 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - EK1602-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
EK1602-000
Hardware, Grounding & Mounting EK1602-000
Body Features Bolt Hole Centers : 60 MM  [2.34 INCH ] Dimensions Compatible Cable Diameter Range : 15 MM  [.59 INCH ] Height (Installed) : 130 MM  [5.1 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless

Body Features


  • Bolt Hole Centers : 60 MM  [2.34 INCH ]

Dimensions


  • Compatible Cable Diameter Range : 15 MM  [.59 INCH ]
  • Height (Installed) : 130 MM  [5.1 INCH ]

Mechanical Attachment


  • Mounting Options : Strut Nut - Stainless
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number EK1602-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 201237-2 - TE Connectivity
Specs
Material Stainless Steel
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Connector Strain Relief - 5745173-2 - TE Connectivity
Specs
Material Zinc Alloy
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details