TE Connectivity Station Post Insulators EK3513-000

Description
Body Features Color : Gray Weight (LB) : 547.8 Weight (KG) : 249 Dimensions Bolt Size (INCH) : 5, 12 Bolt Size Hole : 11UNC Creepage Distance (MM) : 5867 Shed Inside Diameter : 258 MM , 225 MM  [8.858 INCH , 10.157 INCH ] Station Post Insulator Height : 2692 MM  [106 INCH ] Electrical Characteristics Creepage Distance (INKV) : 231 Impulse Voltage 1.2/50µs (Positive) (KV) : 525 RIV (Max) (1000kV) (MILV) : 1000 Station Post Insulator Voltage Class (KV) : 345 Industry Standards BIL Rating (KV) : 1300 Mechanical Attachment Cantilever Strength (KN) : 13.3 Cantilever Strength (LB) : 3000 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 525
Request a Quote
Description
Body Features Color : Gray Weight (LB) : 547.8 Weight (KG) : 249 Dimensions Bolt Size (INCH) : 5, 12 Bolt Size Hole : 11UNC Creepage Distance (MM) : 5867 Shed Inside Diameter : 258 MM , 225 MM  [8.858 INCH , 10.157 INCH ] Station Post Insulator Height : 2692 MM  [106 INCH ] Electrical Characteristics Creepage Distance (INKV) : 231 Impulse Voltage 1.2/50µs (Positive) (KV) : 525 RIV (Max) (1000kV) (MILV) : 1000 Station Post Insulator Voltage Class (KV) : 345 Industry Standards BIL Rating (KV) : 1300 Mechanical Attachment Cantilever Strength (KN) : 13.3 Cantilever Strength (LB) : 3000 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 525
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - EK3513-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
EK3513-000
Station Post Insulators EK3513-000
Body Features Color : Gray Weight (LB) : 547.8 Weight (KG) : 249 Dimensions Bolt Size (INCH) : 5, 12 Bolt Size Hole : 11UNC Creepage Distance (MM) : 5867 Shed Inside Diameter : 258 MM , 225 MM  [8.858 INCH , 10.157 INCH ] Station Post Insulator Height : 2692 MM  [106 INCH ] Electrical Characteristics Creepage Distance (INKV) : 231 Impulse Voltage 1.2/50µs (Positive) (KV) : 525 RIV (Max) (1000kV) (MILV) : 1000 Station Post Insulator Voltage Class (KV) : 345 Industry Standards BIL Rating (KV) : 1300 Mechanical Attachment Cantilever Strength (KN) : 13.3 Cantilever Strength (LB) : 3000 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 525

Body Features


  • Color : Gray
  • Weight (LB) : 547.8
  • Weight (KG) : 249

Dimensions


  • Bolt Size (INCH) : 5, 12
  • Bolt Size Hole : 11UNC
  • Creepage Distance (MM) : 5867
  • Shed Inside Diameter : 258 MM , 225 MM  [8.858 INCH , 10.157 INCH ]
  • Station Post Insulator Height : 2692 MM  [106 INCH ]

Electrical Characteristics


  • Creepage Distance (INKV) : 231
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 525
  • RIV (Max) (1000kV) (MILV) : 1000
  • Station Post Insulator Voltage Class (KV) : 345

Industry Standards


  • BIL Rating (KV) : 1300

Mechanical Attachment


  • Cantilever Strength (KN) : 13.3
  • Cantilever Strength (LB) : 3000

Operation/Application


  • Application Type : Substation

Product Availability


  • Station Post Insulator Product Availability : Worldwide

Product Type Features


  • Station Post Insulator Product Type : Station Post Insulator
  • Station Post Insulator Technology : Porcelain

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 525
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EK3513-000
Product Name Station Post Insulators
BIL 345 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

LV/MV Insulating Covers - EE6186-000 - TE Connectivity
Specs
Material Crosslinked Polyethylene
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details