TE Connectivity Distribution Insulators EN9614-000

Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight (KG) : 2 Top Fitting Type : Ball Dimensions Creepage Distance : 2335 MM  [91.93 INCH ] Section Length : 936 MM  [36.85 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 470 Dry AC Flashover (KV) : 305 Dry AC Withstand (KV) : 300 Nominal Dry Arc : 815 MM  [32.09 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 275 Wet AC Withstand (KV) : 260 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight (KG) : 2 Top Fitting Type : Ball Dimensions Creepage Distance : 2335 MM  [91.93 INCH ] Section Length : 936 MM  [36.85 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 470 Dry AC Flashover (KV) : 305 Dry AC Withstand (KV) : 300 Nominal Dry Arc : 815 MM  [32.09 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 275 Wet AC Withstand (KV) : 260 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EN9614-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EN9614-000
Distribution Insulators EN9614-000
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight (KG) : 2 Top Fitting Type : Ball Dimensions Creepage Distance : 2335 MM  [91.93 INCH ] Section Length : 936 MM  [36.85 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 470 Dry AC Flashover (KV) : 305 Dry AC Withstand (KV) : 300 Nominal Dry Arc : 815 MM  [32.09 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 275 Wet AC Withstand (KV) : 260 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Ball
  • Primary Product Color : Gray
  • Product Weight (KG) : 2
  • Top Fitting Type : Ball

Dimensions


  • Creepage Distance : 2335 MM  [91.93 INCH ]
  • Section Length : 936 MM  [36.85 INCH ]
  • Shed Inside Diameter : 23 MM  [.91 INCH ]
  • Shed Outside Diameter : 88 MM  [3.46 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 470
  • Dry AC Flashover (KV) : 305
  • Dry AC Withstand (KV) : 300
  • Nominal Dry Arc : 815 MM  [32.09 INCH ]
  • Nominal System Voltage (KV) : ≤ 72
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 275
  • Wet AC Withstand (KV) : 260

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN9614-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products