TE Connectivity Distribution Insulators EN9538-000

Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.1 KG  [4.63 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 2245 MM  [88.39 INCH ] Section Length : 912 MM  [35.91 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 450 Dry AC Flashover (KV) : 295 Dry AC Withstand (KV) : 290 Nominal Dry Arc : 785 MM  [30.91 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 270 Wet AC Withstand (KV) : 250 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.1 KG  [4.63 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 2245 MM  [88.39 INCH ] Section Length : 912 MM  [35.91 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 450 Dry AC Flashover (KV) : 295 Dry AC Withstand (KV) : 290 Nominal Dry Arc : 785 MM  [30.91 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 270 Wet AC Withstand (KV) : 250 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EN9538-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EN9538-000
Distribution Insulators EN9538-000
Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 2.1 KG  [4.63 LB ] Top Fitting Type : Socket Dimensions Creepage Distance : 2245 MM  [88.39 INCH ] Section Length : 912 MM  [35.91 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 450 Dry AC Flashover (KV) : 295 Dry AC Withstand (KV) : 290 Nominal Dry Arc : 785 MM  [30.91 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 270 Wet AC Withstand (KV) : 250 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Ball
  • Primary Product Color : Gray
  • Product Weight : 2.1 KG  [4.63 LB ]
  • Top Fitting Type : Socket

Dimensions


  • Creepage Distance : 2245 MM  [88.39 INCH ]
  • Section Length : 912 MM  [35.91 INCH ]
  • Shed Inside Diameter : 23 MM  [.91 INCH ]
  • Shed Outside Diameter : 88 MM  [3.46 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 450
  • Dry AC Flashover (KV) : 295
  • Dry AC Withstand (KV) : 290
  • Nominal Dry Arc : 785 MM  [30.91 INCH ]
  • Nominal System Voltage (KV) : ≤ 72
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 270
  • Wet AC Withstand (KV) : 250

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN9538-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products