TE Connectivity Wildlife Protection Covers EN7339-000

Description
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Diameter Range : 6 - 28 MM  [.236 - 1.102 INCH ] Electrical Characteristics Voltage Class (KV) : 6 - 69 Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Diameter Range : 6 - 28 MM  [.236 - 1.102 INCH ] Electrical Characteristics Voltage Class (KV) : 6 - 69 Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - EN7339-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
EN7339-000
Wildlife Protection Covers EN7339-000
Body Features Primary Product Color : Gray Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Diameter Range : 6 - 28 MM  [.236 - 1.102 INCH ] Electrical Characteristics Voltage Class (KV) : 6 - 69 Operation/Applicatio n Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied

Body Features


  • Primary Product Color : Gray

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8
  • Compatible Conductor Diameter Range : 6 - 28 MM  [.236 - 1.102 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 6 - 69

Operation/Application


  • Power Component Application Type : Substation

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN7339-000
Product Name Wildlife Protection Covers
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 629263-000 - TE Connectivity
Specs
Material Porcelain, Glass
View Details
Wildlife Protection Covers - A70988-000 - TE Connectivity
Specs
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - EF8927-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
View Details