TE Connectivity Wildlife Protection Covers EF8927-000

Description
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Insulation Coverage : 1219.2 MM  [48 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Angled Bus Bar Power Component Application Type : Substation, Overhead Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Insulation Coverage : 1219.2 MM  [48 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Angled Bus Bar Power Component Application Type : Substation, Overhead Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - EF8927-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
EF8927-000
Wildlife Protection Covers EF8927-000
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Insulation Coverage : 1219.2 MM  [48 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Angled Bus Bar Power Component Application Type : Substation, Overhead Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Gray

Dimensions


  • Insulation Coverage : 1219.2 MM  [48 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compatible Equipment : Angled Bus Bar
  • Power Component Application Type : Substation, Overhead

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EF8927-000
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products