TE Connectivity Cable Ties 4-2530591-3

Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 20.5 MM  [.807 INCH ] Product Length : 100 MM  [3.937 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.5 MM  [.098 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.04 Tensile Strength (NEWT) : 80.442
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 20.5 MM  [.807 INCH ] Product Length : 100 MM  [3.937 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.5 MM  [.098 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.04 Tensile Strength (NEWT) : 80.442
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties - 4-2530591-3 - TE Connectivity
Berwyn, PA, United States
Cable Ties
4-2530591-3
Cable Ties 4-2530591-3
Body Features Primary Product Color : Black Primary Product Material : Nylon 6.6 Dimensions Compatible Cable Bundle Diameter Range : 20.5 MM  [.807 INCH ] Product Length : 100 MM  [3.937 INCH ] Product Thickness : 1 MM  [.039 INCH ] Product Width : 2.5 MM  [.098 INCH ] Industry Standards Compatible With Agency/Standards Products : UL UL Flammability Rating : UL 94V-2 Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Cable Tie Style : Standard Tensile Strength (LBF) : 18.04 Tensile Strength (NEWT) : 80.442

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Nylon 6.6

Dimensions


  • Compatible Cable Bundle Diameter Range : 20.5 MM  [.807 INCH ]
  • Product Length : 100 MM  [3.937 INCH ]
  • Product Thickness : 1 MM  [.039 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • UL Flammability Rating : UL 94V-2

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Cable Tie Style : Standard
  • Tensile Strength (LBF) : 18.04
  • Tensile Strength (NEWT) : 80.442
Buy Now
Cable Ties and Zip Ties - 484-4-2530591-3-ND - DigiKey
Thief River Falls, MN, United States
Cable Ties and Zip Ties
484-4-2530591-3-ND
Cable Ties and Zip Ties 484-4-2530591-3-ND
CABLE TY 100 X 2.5 S BK UVB C

CABLE TY 100 X 2.5 S BK UVB C

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Ties Cable Ties
Product Number 4-2530591-3 484-4-2530591-3-ND
Product Name Cable Ties Cable Ties and Zip Ties
Material Nylon 6.6
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 2-160977-1 - TE Connectivity
Specs
Material Polyamide 6.6 GF
View Details
Cable Ties - EN3742-253 - TE Connectivity
Specs
Material Stainless Steel
Length 14.17 inch (360 mm)
View Details