TE Connectivity Hardware, Grounding & Mounting EN0157-000

Description
Body Features Bolt Hole Centers : 100 MM  [3.94 INCH ] Dimensions Compatible Cable Diameter Range : 26 MM  [1.02 INCH ] Height (Installed) : 171 MM  [6.73 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 100 MM  [3.94 INCH ] Dimensions Compatible Cable Diameter Range : 26 MM  [1.02 INCH ] Height (Installed) : 171 MM  [6.73 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - EN0157-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
EN0157-000
Hardware, Grounding & Mounting EN0157-000
Body Features Bolt Hole Centers : 100 MM  [3.94 INCH ] Dimensions Compatible Cable Diameter Range : 26 MM  [1.02 INCH ] Height (Installed) : 171 MM  [6.73 INCH ] Mechanical Attachment Mounting Options : Strut Nut - Stainless

Body Features


  • Bolt Hole Centers : 100 MM  [3.94 INCH ]

Dimensions


  • Compatible Cable Diameter Range : 26 MM  [1.02 INCH ]
  • Height (Installed) : 171 MM  [6.73 INCH ]

Mechanical Attachment


  • Mounting Options : Strut Nut - Stainless
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number EN0157-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 3957577 - RS Components, Ltd.
Specs
Material Polyamide 6.6
Diameter 0.472 inch (12 mm)
View Details
2 suppliers
Connector Strain Relief - 1-2308272-3 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Connector Strain Relief - 182930-1 - TE Connectivity
Specs
Material Thermoplastic
View Details
3 suppliers