TE Connectivity Hardware, Grounding & Mounting ER0045-000

Description
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM  [1.02 - 1.5 INCH ] Height (Installed) : 100 MM  [3.93 INCH ] Mechanical Attachment Mounting Options : Center Mounted Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China
Request a Quote Datasheet
Description
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM  [1.02 - 1.5 INCH ] Height (Installed) : 100 MM  [3.93 INCH ] Mechanical Attachment Mounting Options : Center Mounted Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - ER0045-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
ER0045-000
Hardware, Grounding & Mounting ER0045-000
Body Features Bolt Hole Centers : 107 MM  [4.21 INCH ] Configuration Features Number of Cables to be Mounted : 2 Dimensions Bolt Size : 1 x M12 Compatible Cable Diameter Range : 26 - 38 MM  [1.02 - 1.5 INCH ] Height (Installed) : 100 MM  [3.93 INCH ] Mechanical Attachment Mounting Options : Center Mounted Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China

Body Features


  • Bolt Hole Centers : 107 MM  [4.21 INCH ]

Configuration Features


  • Number of Cables to be Mounted : 2

Dimensions


  • Bolt Size : 1 x M12
  • Compatible Cable Diameter Range : 26 - 38 MM  [1.02 - 1.5 INCH ]
  • Height (Installed) : 100 MM  [3.93 INCH ]

Mechanical Attachment


  • Mounting Options : Center Mounted

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia, Americas, China
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number ER0045-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-2308272-8 - TE Connectivity
Specs
Material Zinc
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 1534811-1 - TE Connectivity
Specs
Material Zinc
View Details
Connector Strain Relief - 206070-8 - TE Connectivity
Specs
Material Thermoplastic
View Details
2 suppliers