TE Connectivity Street Lighting Fuse Boxes 800874-000

Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 3 Wires per Cable (Max) : 1 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 200, 110, 210, 270, 280, 180, 300, 225, 260, 150, 350, 240, 170, 250 Door Width (MM) : 75, 85, 45, 35, 100, 55, 60, 90, 58, 80, 66, 50, 70 Pole Diameter (MM) : 116, 95, 110, 84, 115, 98, 104, 90, 120, 89, 96, 102, 100, 75 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China, Asia Product Type Features Fuse Type : D01 Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet
Description
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 3 Wires per Cable (Max) : 1 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 200, 110, 210, 270, 280, 180, 300, 225, 260, 150, 350, 240, 170, 250 Door Width (MM) : 75, 85, 45, 35, 100, 55, 60, 90, 58, 80, 66, 50, 70 Pole Diameter (MM) : 116, 95, 110, 84, 115, 98, 104, 90, 120, 89, 96, 102, 100, 75 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China, Asia Product Type Features Fuse Type : D01 Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - 800874-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
800874-000
Street Lighting Fuse Boxes 800874-000
Body Features Cover Color : Gray Configuration Features Feeder Cable Terminal Type : Pillar Number of Luminaire Cables (Max) : 1 Number of Underground Cables (Max) : 3 Wires per Cable (Max) : 1 Dimensions Compatible Cable Cross-Section (Max) (MMSQ) : 16 Door Height (MM) : 200, 110, 210, 270, 280, 180, 300, 225, 260, 150, 350, 240, 170, 250 Door Width (MM) : 75, 85, 45, 35, 100, 55, 60, 90, 58, 80, 66, 50, 70 Pole Diameter (MM) : 116, 95, 110, 84, 115, 98, 104, 90, 120, 89, 96, 102, 100, 75 Electrical Characteristics Voltage Rating (V) : 400 Industry Standards Compatible With Approved Standards Products : EN 60999 IP Rating : IP20 Operation/Applicatio n Power Component Application Type : Inside of Lighting Poles UV-Stabilized : No Product Availability Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China, Asia Product Type Features Fuse Type : D01 Street Lighting Product Type : Loop-In Terminal Usage Conditions Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]

Body Features


  • Cover Color : Gray

Configuration Features


  • Feeder Cable Terminal Type : Pillar
  • Number of Luminaire Cables (Max) : 1
  • Number of Underground Cables (Max) : 3
  • Wires per Cable (Max) : 1

Dimensions


  • Compatible Cable Cross-Section (Max) (MMSQ) : 16
  • Door Height (MM) : 200, 110, 210, 270, 280, 180, 300, 225, 260, 150, 350, 240, 170, 250
  • Door Width (MM) : 75, 85, 45, 35, 100, 55, 60, 90, 58, 80, 66, 50, 70
  • Pole Diameter (MM) : 116, 95, 110, 84, 115, 98, 104, 90, 120, 89, 96, 102, 100, 75

Electrical Characteristics


  • Voltage Rating (V) : 400

Industry Standards


  • Compatible With Approved Standards Products : EN 60999
  • IP Rating : IP20

Operation/Application


  • Power Component Application Type : Inside of Lighting Poles
  • UV-Stabilized : No

Product Availability


  • Product Availability : Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas, China, Asia

Product Type Features


  • Fuse Type : D01
  • Street Lighting Product Type : Loop-In Terminal

Usage Conditions


  • Operating Temperature Range : -25 - 55 DEGC  [-13 - 131 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number 800874-000
Product Name Street Lighting Fuse Boxes
Rated Operating Voltage 400 volts
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - 251978-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 320986-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 738100-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details