TE Connectivity Fuseholders LA200

Description
Fuse Holder 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet
Description
Fuse Holder 1 Circuit Cartridge Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuseholders - CCM1715-ND - DigiKey
Thief River Falls, MN, United States
Fuseholders
CCM1715-ND
Fuseholders CCM1715-ND
Fuse Holder 1 Circuit Cartridge Chassis Mount

Fuse Holder 1 Circuit Cartridge Chassis Mount

Buy Now Datasheet
Power Entry Connector; Fuse Holder Type Corcom Te Connectivity - 94F9461 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Connector; Fuse Holder Type Corcom Te Connectivity
94F9461
Power Entry Connector; Fuse Holder Type Corcom Te Connectivity 94F9461
Power Entry Connector; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:L Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Power Entry Connector; Fuse Holder Type:Fuse Drawer; Fuse Current:-; Fuse Size Held:1/4" x 1-1/4", 6.3mm x 32mm; Holder Terminals:-; No. of Fuses:1Fuses; Product Range:L Series; Voltage Rating VAC:-; Voltage Rating VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Fuse Holders Fuse Holders
Product Number CCM1715-ND 94F9461
Product Name Fuseholders Power Entry Connector; Fuse Holder Type Corcom Te Connectivity
Mounting Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

2 Pole Fuse Holder - 1492-FB2J60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Normal Operating Current 60 amps
Approvals / Ratings UL
View Details
2 suppliers
Midget - (SPF) Solar Protection Fuse (5AG) Fuse Holder-SMT - 3574 - Keystone Electronics Corp.
Specs
Standard Fuse Size Accomodated 13/32" Diameter, 1-1/2" Length (5AG)
Normal Operating Current 30 amps
Mounting SMT/Rivet
View Details
2 suppliers