TE Connectivity Hardware, Grounding & Mounting EF8416-000

Description
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 250 MM  [9.842 INCH ] Maximum Cable Diameter : 70 MM  [2.755 INCH ] Minimum Cable Diameter : 60 MM  [2.362 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, China, AMERICAS, EMEA, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote
Description
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 250 MM  [9.842 INCH ] Maximum Cable Diameter : 70 MM  [2.755 INCH ] Minimum Cable Diameter : 60 MM  [2.362 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, China, AMERICAS, EMEA, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hardware, Grounding & Mounting - EF8416-000 - TE Connectivity
Berwyn, PA, United States
Hardware, Grounding & Mounting
EF8416-000
Hardware, Grounding & Mounting EF8416-000
Body Features Bolt Hole Centers : 114 MM  [4.488 INCH ] Configuration Features Installed Height - Max : 250 MM  [9.842 INCH ] Maximum Cable Diameter : 70 MM  [2.755 INCH ] Minimum Cable Diameter : 60 MM  [2.362 INCH ] Number of Cables to be Mounted : 2 Mechanical Attachment Mounting Hardware : Strut Nut - Stainless Product Availability Hardware, Grounding & Mounting Product Availability : ANZPAC, China, AMERICAS, EMEA, ASIA Product Type Features Bolt (MM) : M12 Type : Cable Clamp

Body Features


  • Bolt Hole Centers : 114 MM  [4.488 INCH ]

Configuration Features


  • Installed Height - Max : 250 MM  [9.842 INCH ]
  • Maximum Cable Diameter : 70 MM  [2.755 INCH ]
  • Minimum Cable Diameter : 60 MM  [2.362 INCH ]
  • Number of Cables to be Mounted : 2

Mechanical Attachment


  • Mounting Hardware : Strut Nut - Stainless

Product Availability


  • Hardware, Grounding & Mounting Product Availability : ANZPAC, China, AMERICAS, EMEA, ASIA

Product Type Features


  • Bolt (MM) : M12
  • Type : Cable Clamp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Clamps
Product Number EF8416-000
Product Name Hardware, Grounding & Mounting
Unlock Full Specs
to access all available technical data

Similar Products