TE Connectivity Electronic Power Meters EE8388-000

Description
Body Features Product Weight : .1 KG  [.22 LB ] Configuration Features Panel Cutout Size : 30.5 MM  [1.20 INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 44.4 MM  [1.74 INCH ] Product Height : 81.6 MM  [1.6 INCH ] Product Width : 47.3 MM  [1.86 INCH ] Electrical Characteristics Measurement Range : 5A AC Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 60 Product Type Features Accuracy (PCT) : ±1 Display Type : LCD Power Meter Type : Indicator
Request a Quote Datasheet
Description
Body Features Product Weight : .1 KG  [.22 LB ] Configuration Features Panel Cutout Size : 30.5 MM  [1.20 INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 44.4 MM  [1.74 INCH ] Product Height : 81.6 MM  [1.6 INCH ] Product Width : 47.3 MM  [1.86 INCH ] Electrical Characteristics Measurement Range : 5A AC Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 60 Product Type Features Accuracy (PCT) : ±1 Display Type : LCD Power Meter Type : Indicator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Power Meters - EE8388-000 - TE Connectivity
Berwyn, PA, United States
Electronic Power Meters
EE8388-000
Electronic Power Meters EE8388-000
Body Features Product Weight : .1 KG  [.22 LB ] Configuration Features Panel Cutout Size : 30.5 MM  [1.20 INCH ] Wiring Configuration : Single Phase Dimensions Product Depth : 44.4 MM  [1.74 INCH ] Product Height : 81.6 MM  [1.6 INCH ] Product Width : 47.3 MM  [1.86 INCH ] Electrical Characteristics Measurement Range : 5A AC Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 60 Product Type Features Accuracy (PCT) : ±1 Display Type : LCD Power Meter Type : Indicator

Body Features


  • Product Weight : .1 KG  [.22 LB ]

Configuration Features


  • Panel Cutout Size : 30.5 MM  [1.20 INCH ]
  • Wiring Configuration : Single Phase

Dimensions


  • Product Depth : 44.4 MM  [1.74 INCH ]
  • Product Height : 81.6 MM  [1.6 INCH ]
  • Product Width : 47.3 MM  [1.86 INCH ]

Electrical Characteristics


  • Measurement Range : 5A AC

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : ANSI Panel Mount

Operation/Application


  • Operating Frequency Range (HZ) : 60

Product Type Features


  • Accuracy (PCT) : ±1
  • Display Type : LCD
  • Power Meter Type : Indicator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number EE8388-000
Product Name Electronic Power Meters
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - CL0622-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - EF0382-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Electronic Power Meters - C41674-000 - TE Connectivity
Specs
Phase Three Phase
View Details