TE Connectivity Analog Power Meters D29959-000

Description
Dimensions Case Depth (INCH) : 2.45 Case Height (INCH) : 3.5 Case Size : 3.5 Case Width (INCH) : 3.5 Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.75 Measured Value : 50 Scale (V) : 0/50 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote
Description
Dimensions Case Depth (INCH) : 2.45 Case Height (INCH) : 3.5 Case Size : 3.5 Case Width (INCH) : 3.5 Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.75 Measured Value : 50 Scale (V) : 0/50 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - D29959-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
D29959-000
Analog Power Meters D29959-000
Dimensions Case Depth (INCH) : 2.45 Case Height (INCH) : 3.5 Case Size : 3.5 Case Width (INCH) : 3.5 Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.75 Measured Value : 50 Scale (V) : 0/50 Scale Shape : Short Scale (90) System Type : Single Phase

Dimensions


  • Case Depth (INCH) : 2.45
  • Case Height (INCH) : 3.5
  • Case Size : 3.5
  • Case Width (INCH) : 3.5

Electrical Characteristics


  • Power Meter Function : DC Voltage

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Accuracy (PCT) : 2
  • Case Style : ANSI
  • Cutout : 2.75
  • Measured Value : 50
  • Scale (V) : 0/50
  • Scale Shape : Short Scale (90)
  • System Type : Single Phase
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number D29959-000
Product Name Analog Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - ED9916-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Analog Power Meters - 922394-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - A58946-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details