Body Features Primary Product Color : Red
Electrical Characteristics Voltage Class (KV) : ≤ 36
Operation/Applicatio
n Compatible Equipment : Bus Bar
Product Type Features Installation Technology : Cold Applied
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Primary Product Color : Red
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Operation/Application
- Compatible Equipment : Bus Bar
Product Type Features
- Installation Technology : Cold Applied
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]