TE Connectivity Wildlife Protection Covers 440905-000

Description
Body Features Primary Product Color : Black Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Product Type Features Installation Technology : Cold Applied Insulator Type : Polymer or Porcelain
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Product Type Features Installation Technology : Cold Applied Insulator Type : Polymer or Porcelain
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - 440905-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
440905-000
Wildlife Protection Covers 440905-000
Body Features Primary Product Color : Black Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Product Type Features Installation Technology : Cold Applied Insulator Type : Polymer or Porcelain

Body Features


  • Primary Product Color : Black

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Compatible Equipment : Bushings/Insulators

Product Type Features


  • Installation Technology : Cold Applied
  • Insulator Type : Polymer or Porcelain
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 440905-000
Product Name Wildlife Protection Covers
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 164539-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details