TE Connectivity Wildlife Protection Covers ED6437-000

Description
Body Features Insulator Material : Polymer Primary Product Color : Red Dimensions Insulator Core Diameter Range : 6 - 102 MM  [.288 - 4 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polymer Primary Product Color : Red Dimensions Insulator Core Diameter Range : 6 - 102 MM  [.288 - 4 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - ED6437-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
ED6437-000
Wildlife Protection Covers ED6437-000
Body Features Insulator Material : Polymer Primary Product Color : Red Dimensions Insulator Core Diameter Range : 6 - 102 MM  [.288 - 4 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Insulator Material : Polymer
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 6 - 102 MM  [.288 - 4 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Compatible Equipment : Bushings/Insulators
  • Power Component Application Type : Distribution

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number ED6437-000
Product Name Wildlife Protection Covers
Material Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Station Post Insulators - 1599906-3 - TE Connectivity
Specs
BIL 15 kilovolts
View Details
Wildlife Protection Covers - CN6262-000 - TE Connectivity
Specs
Material Polymer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details