TE Connectivity Analog Power Meters E57858-000

Description
Dimensions Case Depth (INCH) : 2.29 Case Height (INCH) : 2.7 Case Size : 2.5 Case Width (INCH) : 2.7 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.2 Measured Value : 5 Scale (AMP) : 0/100 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote
Description
Dimensions Case Depth (INCH) : 2.29 Case Height (INCH) : 2.7 Case Size : 2.5 Case Width (INCH) : 2.7 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.2 Measured Value : 5 Scale (AMP) : 0/100 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - E57858-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
E57858-000
Analog Power Meters E57858-000
Dimensions Case Depth (INCH) : 2.29 Case Height (INCH) : 2.7 Case Size : 2.5 Case Width (INCH) : 2.7 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.2 Measured Value : 5 Scale (AMP) : 0/100 Scale Shape : Short Scale (90) System Type : Single Phase

Dimensions


  • Case Depth (INCH) : 2.29
  • Case Height (INCH) : 2.7
  • Case Size : 2.5
  • Case Width (INCH) : 2.7

Electrical Characteristics


  • Operating Frequency (HZ) : 50 - 60
  • Power Meter Function : AC Ammeter

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Accuracy (PCT) : 2
  • Case Style : ANSI
  • Cutout : 2.2
  • Measured Value : 5
  • Scale (AMP) : 0/100
  • Scale Shape : Short Scale (90)
  • System Type : Single Phase
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number E57858-000
Product Name Analog Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - E68396-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - D67311-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - CU3359-000 - TE Connectivity
Specs
Phase Single Phase
View Details
Analog Power Meters - EF2779-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details