TE Connectivity Analog Power Meters E42968-000

Description
Dimensions Case Depth : 62.23 MM  [2.45 INCH ] Case Height : 88.9 MM  [3.5 INCH ] Case Size : 3.5 Case Width : 88.9 MM  [3.5 INCH ] Product Weight (KG) : .5 Electrical Characteristics Operating Frequency (HZ) : 45 - 65 Power Meter Function : AC Ammeter Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.75 Measured Value : 5 Scale (AMP) : 0/300 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote
Description
Dimensions Case Depth : 62.23 MM  [2.45 INCH ] Case Height : 88.9 MM  [3.5 INCH ] Case Size : 3.5 Case Width : 88.9 MM  [3.5 INCH ] Product Weight (KG) : .5 Electrical Characteristics Operating Frequency (HZ) : 45 - 65 Power Meter Function : AC Ammeter Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.75 Measured Value : 5 Scale (AMP) : 0/300 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - E42968-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
E42968-000
Analog Power Meters E42968-000
Dimensions Case Depth : 62.23 MM  [2.45 INCH ] Case Height : 88.9 MM  [3.5 INCH ] Case Size : 3.5 Case Width : 88.9 MM  [3.5 INCH ] Product Weight (KG) : .5 Electrical Characteristics Operating Frequency (HZ) : 45 - 65 Power Meter Function : AC Ammeter Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.75 Measured Value : 5 Scale (AMP) : 0/300 Scale Shape : Short Scale (90) System Type : Single Phase

Dimensions


  • Case Depth : 62.23 MM  [2.45 INCH ]
  • Case Height : 88.9 MM  [3.5 INCH ]
  • Case Size : 3.5
  • Case Width : 88.9 MM  [3.5 INCH ]
  • Product Weight (KG) : .5

Electrical Characteristics


  • Operating Frequency (HZ) : 45 - 65
  • Power Meter Function : AC Ammeter

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Accuracy (PCT) : 2
  • Case Style : ANSI
  • Cutout : 2.75
  • Measured Value : 5
  • Scale (AMP) : 0/300
  • Scale Shape : Short Scale (90)
  • System Type : Single Phase
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number E42968-000
Product Name Analog Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - F04207-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - A47382-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - A17094-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - C93795-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details