TE Connectivity Analog Power Meters E06785-000

Description
Dimensions Case Depth (INCH) : 2.45 Case Height (INCH) : 3.5 Case Size : 3.5 Case Width (INCH) : 3.5 Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.75 Measured Value : 300 Scale (V) : 0/300 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote
Description
Dimensions Case Depth (INCH) : 2.45 Case Height (INCH) : 3.5 Case Size : 3.5 Case Width (INCH) : 3.5 Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.75 Measured Value : 300 Scale (V) : 0/300 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - E06785-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
E06785-000
Analog Power Meters E06785-000
Dimensions Case Depth (INCH) : 2.45 Case Height (INCH) : 3.5 Case Size : 3.5 Case Width (INCH) : 3.5 Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Agency/Standard : UL Product Type Features Accuracy (PCT) : 2 Case Style : ANSI Cutout : 2.75 Measured Value : 300 Scale (V) : 0/300 Scale Shape : Short Scale (90) System Type : Single Phase

Dimensions


  • Case Depth (INCH) : 2.45
  • Case Height (INCH) : 3.5
  • Case Size : 3.5
  • Case Width (INCH) : 3.5

Electrical Characteristics


  • Power Meter Function : DC Voltage

Industry Standards


  • Agency/Standard : UL

Product Type Features


  • Accuracy (PCT) : 2
  • Case Style : ANSI
  • Cutout : 2.75
  • Measured Value : 300
  • Scale (V) : 0/300
  • Scale Shape : Short Scale (90)
  • System Type : Single Phase
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number E06785-000
Product Name Analog Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - CJ8382-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - C08131-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - EF1534-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - EA7286-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details