TE Connectivity Analog Power Meters C44396-000

Description
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 72 MM  [2.83 INCH ] Case Size : 72 Case Width : 72 MM  [2.83 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Voltage Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 1.5 Case Style : DIN Cutout : 68 Scale (V) : 0/600 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote
Description
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 72 MM  [2.83 INCH ] Case Size : 72 Case Width : 72 MM  [2.83 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Voltage Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 1.5 Case Style : DIN Cutout : 68 Scale (V) : 0/600 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - C44396-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
C44396-000
Analog Power Meters C44396-000
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 72 MM  [2.83 INCH ] Case Size : 72 Case Width : 72 MM  [2.83 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Voltage Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 1.5 Case Style : DIN Cutout : 68 Scale (V) : 0/600 Scale Shape : Short Scale (90) System Type : Single Phase

Dimensions


  • Case Depth : 64 MM  [2.52 INCH ]
  • Case Height : 72 MM  [2.83 INCH ]
  • Case Size : 72
  • Case Width : 72 MM  [2.83 INCH ]
  • Product Weight (KG) : .25

Electrical Characteristics


  • Operating Frequency (HZ) : 50 - 60
  • Power Meter Function : AC Voltage

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Accuracy (PCT) : 1.5
  • Case Style : DIN
  • Cutout : 68
  • Scale (V) : 0/600
  • Scale Shape : Short Scale (90)
  • System Type : Single Phase
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number C44396-000
Product Name Analog Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Power Meters - C81808-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Analog Power Meters - F04207-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - C41674-000 - TE Connectivity
Specs
Phase Three Phase
View Details
Analog Power Meters - C22169-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details