TE Connectivity Analog Power Meters CS9663-000

Description
Body Features Product Weight (LB) : .352 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth : 58.16 MM  [2.29 INCH ] Product Height : 68.58 MM  [2.7 INCH ] Product Width : 68.58 MM  [2.7 INCH ] Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 150 Scale (V) : 0/150 Scale Shape : Short Scale (90)
Request a Quote Datasheet
Description
Body Features Product Weight (LB) : .352 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth : 58.16 MM  [2.29 INCH ] Product Height : 68.58 MM  [2.7 INCH ] Product Width : 68.58 MM  [2.7 INCH ] Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 150 Scale (V) : 0/150 Scale Shape : Short Scale (90)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - CS9663-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
CS9663-000
Analog Power Meters CS9663-000
Body Features Product Weight (LB) : .352 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 63.5 MM  [2.5 INCH ] Product Depth : 58.16 MM  [2.29 INCH ] Product Height : 68.58 MM  [2.7 INCH ] Product Width : 68.58 MM  [2.7 INCH ] Electrical Characteristics Power Meter Function : DC Voltage Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Operation/Applicatio n Operating Frequency Range (HZ) : 50 - 60 Product Type Features Accuracy (PCT) : ±2 Measured Value : 150 Scale (V) : 0/150 Scale Shape : Short Scale (90)

Body Features


  • Product Weight (LB) : .352

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Case Size : 63.5 MM  [2.5 INCH ]
  • Product Depth : 58.16 MM  [2.29 INCH ]
  • Product Height : 68.58 MM  [2.7 INCH ]
  • Product Width : 68.58 MM  [2.7 INCH ]

Electrical Characteristics


  • Power Meter Function : DC Voltage

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : ANSI Panel Mount

Operation/Application


  • Operating Frequency Range (HZ) : 50 - 60

Product Type Features


  • Accuracy (PCT) : ±2
  • Measured Value : 150
  • Scale (V) : 0/150
  • Scale Shape : Short Scale (90)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number CS9663-000
Product Name Analog Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - A37979-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - A17094-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - CM0507-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - A27962-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details