TE Connectivity Analog Power Meters CA6538-000

Description
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 96 MM  [3.78 INCH ] Case Size : 96 Case Width : 96 MM  [3.78 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 1.5 Case Style : DIN Cutout : 64 Scale (AMP) : 0/10/60 Scale (KAMP) : 0/1.2/2.4 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote
Description
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 96 MM  [3.78 INCH ] Case Size : 96 Case Width : 96 MM  [3.78 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 1.5 Case Style : DIN Cutout : 64 Scale (AMP) : 0/10/60 Scale (KAMP) : 0/1.2/2.4 Scale Shape : Short Scale (90) System Type : Single Phase
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - CA6538-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
CA6538-000
Analog Power Meters CA6538-000
Dimensions Case Depth : 64 MM  [2.52 INCH ] Case Height : 96 MM  [3.78 INCH ] Case Size : 96 Case Width : 96 MM  [3.78 INCH ] Product Weight (KG) : .25 Electrical Characteristics Operating Frequency (HZ) : 50 - 60 Power Meter Function : AC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Product Type Features Accuracy (PCT) : 1.5 Case Style : DIN Cutout : 64 Scale (AMP) : 0/10/60 Scale (KAMP) : 0/1.2/2.4 Scale Shape : Short Scale (90) System Type : Single Phase

Dimensions


  • Case Depth : 64 MM  [2.52 INCH ]
  • Case Height : 96 MM  [3.78 INCH ]
  • Case Size : 96
  • Case Width : 96 MM  [3.78 INCH ]
  • Product Weight (KG) : .25

Electrical Characteristics


  • Operating Frequency (HZ) : 50 - 60
  • Power Meter Function : AC Ammeter

Industry Standards


  • Compatible With Agency/Standards Products : UL

Product Type Features


  • Accuracy (PCT) : 1.5
  • Case Style : DIN
  • Cutout : 64
  • Scale (AMP) : 0/10/60
  • Scale (KAMP) : 0/1.2/2.4
  • Scale Shape : Short Scale (90)
  • System Type : Single Phase
Buy Now

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number CA6538-000
Product Name Analog Power Meters
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - C22169-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - EF2721-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - CS9663-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - C15275-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details