Body Features Primary Product Color : Gray
Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8 Compatible Conductor Diameter Range (MM) : 4 - 22 Compatible Conductor Range (AWGKC) : 6 - 795
Electrical Characteristics Voltage Class (KV) : ≤ 69
Operation/Applicatio
n Compatible Equipment : Conductor Power Component Application Type : Distribution
Product Type Features Installation Technology : Cold Applied
Usage Conditions Rated Wind Speed : 97 KMH [60 MPH ]
Body Features
- Primary Product Color : Gray
Dimensions
- Compatible Conductor Cross-Section Range (MMSQ) : 13.3 - 402.8
- Compatible Conductor Diameter Range (MM) : 4 - 22
- Compatible Conductor Range (AWGKC) : 6 - 795
Electrical Characteristics
- Voltage Class (KV) : ≤ 69
Operation/Application
- Compatible Equipment : Conductor
- Power Component Application Type : Distribution
Product Type Features
- Installation Technology : Cold Applied
Usage Conditions
- Rated Wind Speed : 97 KMH [60 MPH ]