TE Connectivity Station Post Insulators CR4766-000

Description
Body Features Color : Red Weight (LB) : 11.9 Weight (KG) : 5.4 Dimensions Creepage Distance (MM) : 922 Shed Inside Diameter : 122 MM  [4.80 INCH ] Station Post Insulator Height : 450 MM  [17.72 INCH ] Electrical Characteristics Creepage Distance (INKV) : 1 Impulse Voltage 1.2/50µs (Positive) (KV) : 219 Station Post Insulator Voltage Class (KV) : ≤ 36 Industry Standards BIL Rating (KV) : 170 Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2810 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Line Post Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 103
Request a Quote
Description
Body Features Color : Red Weight (LB) : 11.9 Weight (KG) : 5.4 Dimensions Creepage Distance (MM) : 922 Shed Inside Diameter : 122 MM  [4.80 INCH ] Station Post Insulator Height : 450 MM  [17.72 INCH ] Electrical Characteristics Creepage Distance (INKV) : 1 Impulse Voltage 1.2/50µs (Positive) (KV) : 219 Station Post Insulator Voltage Class (KV) : ≤ 36 Industry Standards BIL Rating (KV) : 170 Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2810 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Line Post Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 103
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CR4766-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CR4766-000
Station Post Insulators CR4766-000
Body Features Color : Red Weight (LB) : 11.9 Weight (KG) : 5.4 Dimensions Creepage Distance (MM) : 922 Shed Inside Diameter : 122 MM  [4.80 INCH ] Station Post Insulator Height : 450 MM  [17.72 INCH ] Electrical Characteristics Creepage Distance (INKV) : 1 Impulse Voltage 1.2/50µs (Positive) (KV) : 219 Station Post Insulator Voltage Class (KV) : ≤ 36 Industry Standards BIL Rating (KV) : 170 Mechanical Attachment Cantilever Strength (KN) : 12.5 Cantilever Strength (LB) : 2810 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Line Post Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 103

Body Features


  • Color : Red
  • Weight (LB) : 11.9
  • Weight (KG) : 5.4

Dimensions


  • Creepage Distance (MM) : 922
  • Shed Inside Diameter : 122 MM  [4.80 INCH ]
  • Station Post Insulator Height : 450 MM  [17.72 INCH ]

Electrical Characteristics


  • Creepage Distance (INKV) : 1
  • Impulse Voltage 1.2/50µs (Positive) (KV) : 219
  • Station Post Insulator Voltage Class (KV) : ≤ 36

Industry Standards


  • BIL Rating (KV) : 170

Mechanical Attachment


  • Cantilever Strength (KN) : 12.5
  • Cantilever Strength (LB) : 2810

Operation/Application


  • Application Type : Railway

Product Availability


  • Station Post Insulator Product Availability : Worldwide

Product Type Features


  • Station Post Insulator Product Type : Line Post Insulator
  • Station Post Insulator Technology : EVA

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 103
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CR4766-000
Product Name Station Post Insulators
BIL 36 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Station Post Insulators - CN5208-000 - TE Connectivity
Specs
BIL 36 kilovolts
View Details
Wildlife Protection Covers - E56017-000 - TE Connectivity
Specs
Material Polymer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Wildlife Protection Covers - CX7666-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 90 C (32 to 194 F)
View Details