TE Connectivity Street Lighting Fuse Boxes CS0528-000

Description
Body Features Color : Gray Configuration Features Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, N, PE Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350, 280, 270, 300 Door Width (MM) : 100, 90, 85 Pole Diameter (MM) : 95, 104, 120, 96, 115, 100, 102, 98, 90, 89, 116, 110 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP54 Standards : VDE 0660-505 UL Rating : no Operation/Applicatio n Application : Inside Poles & Outdoors Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Americas, Europe, Middle East & Africa Product Type Features Fuse Type : D01 Product Family : EKM-2050 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote Datasheet
Description
Body Features Color : Gray Configuration Features Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, N, PE Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350, 280, 270, 300 Door Width (MM) : 100, 90, 85 Pole Diameter (MM) : 95, 104, 120, 96, 115, 100, 102, 98, 90, 89, 116, 110 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP54 Standards : VDE 0660-505 UL Rating : no Operation/Applicatio n Application : Inside Poles & Outdoors Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Americas, Europe, Middle East & Africa Product Type Features Fuse Type : D01 Product Family : EKM-2050 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Street Lighting Fuse Boxes - CS0528-000 - TE Connectivity
Berwyn, PA, United States
Street Lighting Fuse Boxes
CS0528-000
Street Lighting Fuse Boxes CS0528-000
Body Features Color : Gray Configuration Features Number of Fuses : 2 Number of Luminaire Cables (Max) : 4 Number of Underground Cables (Max) : 3 Pinning : L1, L2, N, PE Street Lighting Fuse Box Terminal Type : Sliding Wires per Cable (Max) : 4 Dimensions Cable Cross-Section (Max) (MMSQ) : 25 Door Height (MM) : 350, 280, 270, 300 Door Width (MM) : 100, 90, 85 Pole Diameter (MM) : 95, 104, 120, 96, 115, 100, 102, 98, 90, 89, 116, 110 Electrical Characteristics Street Lighting Fuse Box Voltage Rating (V) : 400 Industry Standards CSA Certified : No Enclosure Rating : IP54 Standards : VDE 0660-505 UL Rating : no Operation/Applicatio n Application : Inside Poles & Outdoors Free of Lead, Cadmium, Heavy Metals : Yes Halogen Free : Yes Impact Resistance : 4J Silicone-Free : Yes UV-Stabilized : Yes Other Other Colors Available : No Product Use : Connection, Protection of Luminaires Product Availability Minimum Order Quantity : 1 Street Lighting Fuse Box Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Americas, Europe, Middle East & Africa Product Type Features Fuse Type : D01 Product Family : EKM-2050 Street Lighting Fuse Box Product Type : Street Lighting Fuse Box Underground Cable Type : Plastic Insulated Usage Conditions Environmental Resistance (DEGC) : -25 - 55

Body Features


  • Color : Gray

Configuration Features


  • Number of Fuses : 2
  • Number of Luminaire Cables (Max) : 4
  • Number of Underground Cables (Max) : 3
  • Pinning : L1, L2, N, PE
  • Street Lighting Fuse Box Terminal Type : Sliding
  • Wires per Cable (Max) : 4

Dimensions


  • Cable Cross-Section (Max) (MMSQ) : 25
  • Door Height (MM) : 350, 280, 270, 300
  • Door Width (MM) : 100, 90, 85
  • Pole Diameter (MM) : 95, 104, 120, 96, 115, 100, 102, 98, 90, 89, 116, 110

Electrical Characteristics


  • Street Lighting Fuse Box Voltage Rating (V) : 400

Industry Standards


  • CSA Certified : No
  • Enclosure Rating : IP54
  • Standards : VDE 0660-505
  • UL Rating : no

Operation/Application


  • Application : Inside Poles & Outdoors
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Halogen Free : Yes
  • Impact Resistance : 4J
  • Silicone-Free : Yes
  • UV-Stabilized : Yes

Other


  • Other Colors Available : No
  • Product Use : Connection, Protection of Luminaires

Product Availability


  • Minimum Order Quantity : 1
  • Street Lighting Fuse Box Product Availability : Australia, New Zealand & Pacific Islands, China, Asia, Americas, Europe, Middle East & Africa

Product Type Features


  • Fuse Type : D01
  • Product Family : EKM-2050
  • Street Lighting Fuse Box Product Type : Street Lighting Fuse Box
  • Underground Cable Type : Plastic Insulated

Usage Conditions


  • Environmental Resistance (DEGC) : -25 - 55
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Fuse Holders
Product Number CS0528-000
Product Name Street Lighting Fuse Boxes
Unlock Full Specs
to access all available technical data

Similar Products

Street Lighting Fuse Boxes - EK6529-000 - TE Connectivity
Specs
Rated Operating Voltage 500 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - E20858-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Street Lighting Fuse Boxes - 820560-000 - TE Connectivity
Specs
Rated Operating Voltage 400 volts
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details