TE Connectivity Wildlife Protection Covers CR8835-000

Description
Body Features Insulator Material : Polymer, Glass, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 63.5 - 127 MM  [2.5 - 5 INCH ] Operation/Applicatio n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet
Description
Body Features Insulator Material : Polymer, Glass, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 63.5 - 127 MM  [2.5 - 5 INCH ] Operation/Applicatio n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier Product Type Features Installation Technology : Cold Applied
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CR8835-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CR8835-000
Wildlife Protection Covers CR8835-000
Body Features Insulator Material : Polymer, Glass, Porcelain Primary Product Color : Red Dimensions Insulator Core Diameter Range : 63.5 - 127 MM  [2.5 - 5 INCH ] Operation/Applicatio n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Polymer, Glass, Porcelain
  • Primary Product Color : Red

Dimensions


  • Insulator Core Diameter Range : 63.5 - 127 MM  [2.5 - 5 INCH ]

Operation/Application


  • Compatible Equipment : Switches, Support Insulators
  • Power Component Application Type : Substation Animal Barrier

Product Type Features


  • Installation Technology : Cold Applied
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CR8835-000
Product Name Wildlife Protection Covers
Material Polymer, Glass, Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - EE6226-000 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Wildlife Protection Covers - 209749-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
View Details