TE Connectivity
Signal Wire & Cable
CQ44103001
Description
Body Features Conductor Material : Tin-Plated Copper
Dimensions Wire Size (AWG) : 15
Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Email Supplier
Datasheet
Description
Body Features Conductor Material : Tin-Plated Copper
Dimensions Wire Size (AWG) : 15
Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Request a Quote
Email Supplier
Datasheet
Suppliers
Body Features Conductor Material : Tin-Plated Copper
Dimensions Wire Size (AWG) : 15
Usage Conditions Operating Temperature Range (DEGC) : -65 - 125
Body Features
- Conductor Material : Tin-Plated Copper
Dimensions
Usage Conditions
- Operating Temperature Range (DEGC) : -65 - 125
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Bare Conductor Wire and Cable |
|
Product Number
|
CQ44103001 |
|
Product Name
|
Signal Wire & Cable |
|
Cable Conductor
|
Copper and Copper Alloys
|
Unlock Full Specs
to access all available technical data
Similar Products
Cable Conductor
Copper and Copper Alloys
North American
14 AWG
View Details
Cable Conductor
Copper and Copper Alloys
North American
15 AWG
View Details
Cable Conductor
Copper and Copper Alloys
North American
15 AWG
View Details