TE Connectivity Parallel Pair Cable 04PA2LF005

Description
Other Proprietary Name : TurboTwin Product Type Features Shielded : Yes
Request a Quote
Description
Other Proprietary Name : TurboTwin Product Type Features Shielded : Yes
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Parallel Pair Cable - 04PA2LF005 - TE Connectivity
Berwyn, PA, United States
Parallel Pair Cable
04PA2LF005
Parallel Pair Cable 04PA2LF005
Other Proprietary Name : TurboTwin Product Type Features Shielded : Yes

Other


  • Proprietary Name : TurboTwin

Product Type Features


  • Shielded : Yes
Buy Now

Technical Specifications

  TE Connectivity
Product Category Bare Conductor Wire and Cable
Product Number 04PA2LF005
Product Name Parallel Pair Cable
Unlock Full Specs
to access all available technical data

Similar Products

Signal Wire & Cable - 1234603001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details
Oriented Wire - 2420712-1 - TE Connectivity
Specs
Width 8.86 inch (225 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
Signal Wire & Cable - CD34883001 - TE Connectivity
Specs
Cable Conductor Copper and Copper Alloys
North American 16 AWG
View Details