Body Features Primary Product Color : Red Product Weight : 2 KG [4.409 LB ]
Dimensions Creepage Distance (MM) : 687 Product Height : 363 MM [14.291 INCH ] Shed Inside Diameter : 100 MM [3.937 INCH ] Shed Outside Diameter : 120 MM [3.937 INCH ]
Electrical Characteristics BIL Rating (KV) : 185 Voltage Class (KV) : ≤ 27
Housing Features Housing Material : EVA
Mechanical Attachment Thread Size : M12
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Insulator
Usage Conditions Power Frequency Withstand (Wet) (KV) : 66
Body Features
- Primary Product Color : Red
- Product Weight : 2 KG [4.409 LB ]
Dimensions
- Creepage Distance (MM) : 687
- Product Height : 363 MM [14.291 INCH ]
- Shed Inside Diameter : 100 MM [3.937 INCH ]
- Shed Outside Diameter : 120 MM [3.937 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 185
- Voltage Class (KV) : ≤ 27
Housing Features
Mechanical Attachment
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Insulator
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 66