TE ConnectivityWildlife Protection CoversCN0148-000
Description
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 513 - 533 MM [20.2 - 20.9 INCH ]
Operation/Applicatio
n Power Component Application Type : Substation
Product Type Features Installation Technology : Cold Applied
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 513 - 533 MM [20.2 - 20.9 INCH ]
Operation/Applicatio
n Power Component Application Type : Substation
Product Type Features Installation Technology : Cold Applied
Body Features Insulator Material : Porcelain, Glass Primary Product Color : Red
Dimensions Insulator Core Diameter Range : 513 - 533 MM [20.2 - 20.9 INCH ]
Operation/Applicatio
n Power Component Application Type : Substation
Product Type Features Installation Technology : Cold Applied
Body Features
Insulator Material : Porcelain, Glass
Primary Product Color : Red
Dimensions
Insulator Core Diameter Range : 513 - 533 MM [20.2 - 20.9 INCH ]