TE Connectivity Wildlife Protection Covers CH8392-000

Description
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Compatible Conductor Range (AWGKC) : #6 Insulation Coverage : 457.2 MM  [18 INCH ] Insulator Outside Skirt Diameter Range : 254 MM  [10 INCH ] Electrical Characteristics Voltage Class (KV) : 35 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied Insulator Type : ANSI Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Compatible Conductor Range (AWGKC) : #6 Insulation Coverage : 457.2 MM  [18 INCH ] Insulator Outside Skirt Diameter Range : 254 MM  [10 INCH ] Electrical Characteristics Voltage Class (KV) : 35 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied Insulator Type : ANSI Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CH8392-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CH8392-000
Wildlife Protection Covers CH8392-000
Body Features Insulator Material : Porcelain Primary Product Color : Red Dimensions Compatible Conductor Range (AWGKC) : #6 Insulation Coverage : 457.2 MM  [18 INCH ] Insulator Outside Skirt Diameter Range : 254 MM  [10 INCH ] Electrical Characteristics Voltage Class (KV) : 35 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Substation Product Type Features Installation Technology : Cold Applied Insulator Type : ANSI Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Red

Dimensions


  • Compatible Conductor Range (AWGKC) : #6
  • Insulation Coverage : 457.2 MM  [18 INCH ]
  • Insulator Outside Skirt Diameter Range : 254 MM  [10 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 35

Operation/Application


  • Compatible Equipment : Bushings/Insulators
  • Power Component Application Type : Substation

Product Type Features


  • Installation Technology : Cold Applied
  • Insulator Type : ANSI

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CH8392-000
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - EK5638-000 - TE Connectivity
Specs
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - 232200-000 - TE Connectivity
Specs
Material Porcelain, Glass
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - CP8591-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details