TE Connectivity Current Sense Resistors - SMD RL73K 3A R10 5% 4K RL RL73K3AR10JTE

Description
Current Sense Resistors - SMD RL73K 3A R10 5% 4K RL
Request a Quote Datasheet
Description
Current Sense Resistors - SMD RL73K 3A R10 5% 4K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistors - SMD RL73K 3A R10 5% 4K RL - RL73K3AR10JTE - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Resistors - SMD RL73K 3A R10 5% 4K RL
RL73K3AR10JTE
Current Sense Resistors - SMD RL73K 3A R10 5% 4K RL RL73K3AR10JTE
Current Sense Resistors - SMD RL73K 3A R10 5% 4K RL

Current Sense Resistors - SMD RL73K 3A R10 5% 4K RL

Supplier's Site
Chip Resistor - Surface Mount - A103653DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103653DKR-ND
Chip Resistor - Surface Mount A103653DKR-ND
100 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103653CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103653CT-ND
Chip Resistor - Surface Mount A103653CT-ND
100 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A103653TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A103653TR-ND
Chip Resistor - Surface Mount A103653TR-ND
100 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

100 mOhms ±5% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8077193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077193
Surface Mount Resistors 8077193
TE Connectivity RL73K3AR10JTE

TE Connectivity RL73K3AR10JTE

Supplier's Site
Surface Mount Resistors - 8077193P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8077193P
Surface Mount Resistors 8077193P
TE Connectivity RL73K3AR10JTE

TE Connectivity RL73K3AR10JTE

Supplier's Site
Current Sense Resistor, 0.1 Ohm, 1W, 5%; Resistance Cgs Te Connectivity - 16R6162 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.1 Ohm, 1W, 5%; Resistance Cgs Te Connectivity
16R6162
Current Sense Resistor, 0.1 Ohm, 1W, 5%; Resistance Cgs Te Connectivity 16R6162
CURRENT SENSE RESISTOR, 0.1 OHM, 1W, 5%; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.1 OHM, 1W, 5%; Resistance:0.1ohm; Product Range:RL73 Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Technology:Thick Film; Product Length:6.35mm RoHS Compliant: Yes

Supplier's Site
Res, R1, 5%, 1W, Thick Film, 2512 Rohs Compliant Cgs Te Connectivity - 57AK3651 - Newark, An Avnet Company
Chicago, IL, United States
Res, R1, 5%, 1W, Thick Film, 2512 Rohs Compliant Cgs Te Connectivity
57AK3651
Res, R1, 5%, 1W, Thick Film, 2512 Rohs Compliant Cgs Te Connectivity 57AK3651
RES, R1, 5%, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

RES, R1, 5%, 1W, THICK FILM, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RL73K3AR10JTE A103653DKR-ND 8077193 8077193P 16R6162 57AK3651
Product Name Current Sense Resistors - SMD RL73K 3A R10 5% 4K RL Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Current Sense Resistor, 0.1 Ohm, 1W, 5%; Resistance Cgs Te Connectivity Res, R1, 5%, 1W, Thick Film, 2512 Rohs Compliant Cgs Te Connectivity
Category / Application Current Sensing Current Sensing; General Use Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD) 2512; 2512 Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m) Surface Mount Technology (SMT / SMD); 2512; 2512 2512; 2512 [6432 Metric] 2512
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thick Film (Chip) Metal strip MetalAlloy; Metal Strip Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details