TE Connectivity Station Post Insulators CA7391-000

Description
Dimensions Creepage Distance (MM) : 1160 Shed Inside Diameter : 100 MM  [3.937 INCH ] Shed Outside Diameter : 100 MM  [3.937 INCH ] Electrical Characteristics BIL Rating (KV) : 237 Voltage Class (KV) : ≤ 15 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M18 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 80
Request a Quote Datasheet
Description
Dimensions Creepage Distance (MM) : 1160 Shed Inside Diameter : 100 MM  [3.937 INCH ] Shed Outside Diameter : 100 MM  [3.937 INCH ] Electrical Characteristics BIL Rating (KV) : 237 Voltage Class (KV) : ≤ 15 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M18 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 80
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - CA7391-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
CA7391-000
Station Post Insulators CA7391-000
Dimensions Creepage Distance (MM) : 1160 Shed Inside Diameter : 100 MM  [3.937 INCH ] Shed Outside Diameter : 100 MM  [3.937 INCH ] Electrical Characteristics BIL Rating (KV) : 237 Voltage Class (KV) : ≤ 15 Housing Features Housing Material : EVA Mechanical Attachment Thread Size : M18 Operation/Applicatio n Power Component Application Type : Railway Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia Product Type Features Insulator Product Type : Railway Insulator Usage Conditions Power Frequency Withstand (Wet) (KV) : 80

Dimensions


  • Creepage Distance (MM) : 1160
  • Shed Inside Diameter : 100 MM  [3.937 INCH ]
  • Shed Outside Diameter : 100 MM  [3.937 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 237
  • Voltage Class (KV) : ≤ 15

Housing Features


  • Housing Material : EVA

Mechanical Attachment


  • Thread Size : M18

Operation/Application


  • Power Component Application Type : Railway

Product Availability


  • Product Availability : China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa, Americas, Asia

Product Type Features


  • Insulator Product Type : Railway Insulator

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 80
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CA7391-000
Product Name Station Post Insulators
Unlock Full Specs
to access all available technical data

Similar Products