TE Connectivity Wildlife Protection Covers C70612-000

Description
Body Features Insulator Material : Polymer, Porcelain, Glass Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 25.4 - 114.3 MM  [1 - 4.5 INCH ] Operation/Applicatio n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier Product Type Features Installation Technology : Cold Applied
Request a Quote
Description
Body Features Insulator Material : Polymer, Porcelain, Glass Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 25.4 - 114.3 MM  [1 - 4.5 INCH ] Operation/Applicatio n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier Product Type Features Installation Technology : Cold Applied
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - C70612-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
C70612-000
Wildlife Protection Covers C70612-000
Body Features Insulator Material : Polymer, Porcelain, Glass Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 25.4 - 114.3 MM  [1 - 4.5 INCH ] Operation/Applicatio n Compatible Equipment : Switches, Support Insulators Power Component Application Type : Substation Animal Barrier Product Type Features Installation Technology : Cold Applied

Body Features


  • Insulator Material : Polymer, Porcelain, Glass
  • Primary Product Color : Gray

Dimensions


  • Insulator Core Diameter Range : 25.4 - 114.3 MM  [1 - 4.5 INCH ]

Operation/Application


  • Compatible Equipment : Switches, Support Insulators
  • Power Component Application Type : Substation Animal Barrier

Product Type Features


  • Installation Technology : Cold Applied
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number C70612-000
Product Name Wildlife Protection Covers
Material Polymer, Porcelain, Glass
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 130403-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - EK0649-000 - TE Connectivity
Specs
Type Post Insulator
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details