TE Connectivity Wildlife Protection Covers CL6659-000

Description
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 0 - 72 MM  [0 - 2.85 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Cutout Fuse Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Insulator Type : ANSI Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 0 - 72 MM  [0 - 2.85 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Cutout Fuse Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Insulator Type : ANSI Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CL6659-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CL6659-000
Wildlife Protection Covers CL6659-000
Body Features Insulator Material : Porcelain Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 0 - 72 MM  [0 - 2.85 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 35 Operation/Applicatio n Compatible Equipment : Cutout Fuse Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Insulator Type : ANSI Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Insulator Material : Porcelain
  • Primary Product Color : Gray

Dimensions


  • Insulator Core Diameter Range : 0 - 72 MM  [0 - 2.85 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 35

Operation/Application


  • Compatible Equipment : Cutout Fuse
  • Power Component Application Type : Distribution

Product Type Features


  • Installation Technology : Cold Applied
  • Insulator Type : ANSI

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CL6659-000
Product Name Wildlife Protection Covers
Material Porcelain; Porcelain
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - C60779-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Station Post Insulators - EN4583-000 - TE Connectivity
Specs
BIL 345 kilovolts
View Details