TE Connectivity High Speed Digital & Data Cable C50142-000

Description
Dimensions Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Dimensions Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - C50142-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
C50142-000
High Speed Digital & Data Cable C50142-000
Dimensions Wire Size (AWG) : 28 Electrical Characteristics Impedance (OHM) : 100 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 28

Electrical Characteristics


  • Impedance (OHM) : 100

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number C50142-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 440206-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -55 to 115 C (-67 to 239 F)
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 3-2322422-1 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 52.49 ft (160 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 3-2322330-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 55.77 ft (170 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers
High Speed Digital & Data Cable - 4400123001 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details