TE Connectivity RF Cable Assemblies 2480662-1

Description
Body Features Body Plating Material : Gold Conductor Material : Brass Conductor Plating Material : Gold Shield Material : Brass Shield Plating Material : Nickel Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 1.19 MM  [.047 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 20 Shielded : Yes Other Cable Assembly Length : .05 M  [.164 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : Stripped Pigtail Cable Assembly Type : SMA Pigtail Coax Cable Type : .047 Semi-Rigid Usage Conditions Operating Temperature Range : -50 - 105 DEGC  [-58 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Gold Conductor Material : Brass Conductor Plating Material : Gold Shield Material : Brass Shield Plating Material : Nickel Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 1.19 MM  [.047 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 20 Shielded : Yes Other Cable Assembly Length : .05 M  [.164 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : Stripped Pigtail Cable Assembly Type : SMA Pigtail Coax Cable Type : .047 Semi-Rigid Usage Conditions Operating Temperature Range : -50 - 105 DEGC  [-58 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2480662-1 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2480662-1
RF Cable Assemblies 2480662-1
Body Features Body Plating Material : Gold Conductor Material : Brass Conductor Plating Material : Gold Shield Material : Brass Shield Plating Material : Nickel Contact Features Center Contact Plating Material : Gold Contact Base Material : Beryllium Copper Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel Dimensions Outside Cable Diameter : 1.19 MM  [.047 INCH ] Wire Size (AWG) : 26 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 20 Shielded : Yes Other Cable Assembly Length : .05 M  [.164 FT ] Product Type Features Cable Assembly (End A) : SMA Jack Cable Assembly (End B) : Stripped Pigtail Cable Assembly Type : SMA Pigtail Coax Cable Type : .047 Semi-Rigid Usage Conditions Operating Temperature Range : -50 - 105 DEGC  [-58 - 221 DEGF ]

Body Features


  • Body Plating Material : Gold
  • Conductor Material : Brass
  • Conductor Plating Material : Gold
  • Shield Material : Brass
  • Shield Plating Material : Nickel

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Beryllium Copper
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Underplating Material : Nickel

Dimensions


  • Outside Cable Diameter : 1.19 MM  [.047 INCH ]
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 20
  • Shielded : Yes

Other


  • Cable Assembly Length : .05 M  [.164 FT ]

Product Type Features


  • Cable Assembly (End A) : SMA Jack
  • Cable Assembly (End B) : Stripped Pigtail
  • Cable Assembly Type : SMA Pigtail
  • Coax Cable Type : .047 Semi-Rigid

Usage Conditions


  • Operating Temperature Range : -50 - 105 DEGC  [-58 - 221 DEGF ]
Buy Now Datasheet
Coaxial Cables (RF) - 343-2480662-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2480662-1-ND
Coaxial Cables (RF) 343-2480662-1-ND
"COAX CBL SMA TO CABLE 1.9"""

"COAX CBL SMA TO CABLE 1.9"""

Buy Now Datasheet
Coaxial Cable - 283518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
283518
Coaxial Cable 283518
TE Connectivity 2480662-1

TE Connectivity 2480662-1

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2480662-1 343-2480662-1-ND 283518
Product Name RF Cable Assemblies Coaxial Cables (RF) Coaxial Cable
Application RF RF Networking
Product Type SMA Jack
Cable Shielding Brass
Cable Length 0.1640 ft (0.5000 dm) 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2483396-1 - TE Connectivity
Specs
Application RF
Product Type BNC Plug
Cable Length 0.4987 ft (1.52 dm)
View Details
3 suppliers
High Speed I/O Cable Assemblies - 4-2340654-2 - TE Connectivity
Specs
Product Type QSFP28 Plug
Cable Length 3.28 ft (10 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details
RF Cable Assemblies - 2015698-3 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 2 Plug
Cable Shielding Copper
View Details
6 suppliers