TE Connectivity RF Cable Assemblies 2483407-3

Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Dimensions Outside Cable Diameter : 4 MM  [.157 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Other Cable Assembly Length : 1 M  [3.28 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : HDBNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : HDBNC to HDBNC Coax Cable Type : NFC55a NF Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Dimensions Outside Cable Diameter : 4 MM  [.157 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Other Cable Assembly Length : 1 M  [3.28 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : HDBNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : HDBNC to HDBNC Coax Cable Type : NFC55a NF Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2483407-3 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2483407-3
RF Cable Assemblies 2483407-3
Body Features Body Plating Material : Nickel Cable Color : Black Jacket Material : PVC Configuration Features Number of Positions : 1 Contact Features Center Contact Plating Material : Gold Contact Base Material : Phosphor Bronze Dimensions Outside Cable Diameter : 4 MM  [.157 INCH ] Electrical Characteristics Impedance (OHM) : 75 Operating Voltage (V) : 170 Operation/Applicatio n Operating Frequency Range (GHZ) : 12 Other Cable Assembly Length : 1 M  [3.28 FT ] Dielectric Material : Polytetrafluoroethyl ene (PTFE) Product Type Features Cable Assembly (End A) : HDBNC Plug Cable Assembly (End B) : HDBNC Plug Cable Assembly Type : HDBNC to HDBNC Coax Cable Type : NFC55a NF Usage Conditions Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]

Body Features


  • Body Plating Material : Nickel
  • Cable Color : Black
  • Jacket Material : PVC

Configuration Features


  • Number of Positions : 1

Contact Features


  • Center Contact Plating Material : Gold
  • Contact Base Material : Phosphor Bronze

Dimensions


  • Outside Cable Diameter : 4 MM  [.157 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75
  • Operating Voltage (V) : 170

Operation/Application


  • Operating Frequency Range (GHZ) : 12

Other


  • Cable Assembly Length : 1 M  [3.28 FT ]
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Product Type Features


  • Cable Assembly (End A) : HDBNC Plug
  • Cable Assembly (End B) : HDBNC Plug
  • Cable Assembly Type : HDBNC to HDBNC
  • Coax Cable Type : NFC55a NF

Usage Conditions


  • Operating Temperature Range : -30 - 75 DEGC  [-22 - 167 DEGF ]
Buy Now Datasheet
Coaxial Cable - 164828 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Cable
164828
Coaxial Cable 164828
TE Connectivity 2483407-3 Coaxial Cable

TE Connectivity 2483407-3 Coaxial Cable

Supplier's Site
Coaxial Cables (RF) - 343-2483407-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
343-2483407-3-ND
Coaxial Cables (RF) 343-2483407-3-ND
COAX CBL HD-BNC TO HD-BNC 3.3'

COAX CBL HD-BNC TO HD-BNC 3.3'

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2483407-3 164828 343-2483407-3-ND
Product Name RF Cable Assemblies Coaxial Cable Coaxial Cables (RF)
Application RF Networking RF
Product Type HDBNC Plug
Cable Length 3.28 ft (10 dm) 3.28 ft (10 dm)
Standards / Certifications RoHS; Not Yet Reviewed for EU ELV RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Infotainment & Multimedia Cable Assemblies - 2362359-2 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Pluggable Cables - A124225-ND - DigiKey
Specs
Application Networking
Cable Length 6.56 ft (19.99 dm)
Connector Type Plug to Cable
View Details
2 suppliers
Cable Assembly - 493-06171917-LC - ERSAELECTRONICS PTE. LTD.
Specs
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details