TE Connectivity Analog Power Meters E31281-000

Description
Body Features Product Weight (LB) : .44 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Electrical Characteristics Power Meter Function : DC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Product Type Features Accuracy (PCT) : ±2 Measured Value : 50 Scale (AMP) : 0/100 Scale Shape : Short Scale (90)
Request a Quote Datasheet
Description
Body Features Product Weight (LB) : .44 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Electrical Characteristics Power Meter Function : DC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Product Type Features Accuracy (PCT) : ±2 Measured Value : 50 Scale (AMP) : 0/100 Scale Shape : Short Scale (90)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Power Meters - E31281-000 - TE Connectivity
Berwyn, PA, United States
Analog Power Meters
E31281-000
Analog Power Meters E31281-000
Body Features Product Weight (LB) : .44 Configuration Features Wiring Configuration : Single Phase Dimensions Case Size : 88.9 MM  [3.5 INCH ] Electrical Characteristics Power Meter Function : DC Ammeter Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Product Mount Type : ANSI Panel Mount Product Type Features Accuracy (PCT) : ±2 Measured Value : 50 Scale (AMP) : 0/100 Scale Shape : Short Scale (90)

Body Features


  • Product Weight (LB) : .44

Configuration Features


  • Wiring Configuration : Single Phase

Dimensions


  • Case Size : 88.9 MM  [3.5 INCH ]

Electrical Characteristics


  • Power Meter Function : DC Ammeter

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Product Mount Type : ANSI Panel Mount

Product Type Features


  • Accuracy (PCT) : ±2
  • Measured Value : 50
  • Scale (AMP) : 0/100
  • Scale Shape : Short Scale (90)
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Meters
Product Number E31281-000
Product Name Analog Power Meters
Display Type Analog
Unlock Full Specs
to access all available technical data

Similar Products

Analog Power Meters - A07949-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - F31614-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Analog Power Meters - C94405-000 - TE Connectivity
Specs
Display Type Analog
Phase Single Phase
View Details
Electronic Power Meters - CE6125-000 - TE Connectivity
Specs
Display Type Digital
Phase Single Phase; Three Phase
View Details